The MK1574-01SILFTR is a Phase-Locked Loop (PLL) based clock synthesizer designed to operate at 3.3 volts. It accepts an 8 kHz clock input and generates multiple output frequencies commonly used in communications systems, including T1, E1, T2, and E2. All output clocks are frequency locked to the input, facilitating simplified clock generation and distribution. This device is packaged in a 16-pin SOIC and is available in both commercial (0¬? to +70°C) and industrial (-40¬? to +85°C) temperature ranges. The MK1574-01SILFTR is also offered in a lead-free configuration, making it compliant with RoHS standards. It requires minimal external components for operation, including decoupling capacitors and an RC network for loop bandwidth control. Engineers looking for a reliable clock synthesizer for communication applications may find the MK1574-01SILFTR suitable due to its frequency locking capabilities and temperature range options.
IC PLL FRAME RATE COMM 16-SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Clocks |
| Product Number | MK1574-01SILFTR |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |