Renesas Electronics Corporation Clock Buffers, Drivers MC100ES6226ACR2

Description
Clock Fanout Buffer (Distribution), Divider IC 1:9 3GHz 32-LQFP
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Divider IC 1:9 3GHz 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100ES6226ACR2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100ES6226ACR2-ND
Clock Buffers, Drivers MC100ES6226ACR2-ND
Clock Fanout Buffer (Distribution), Divider IC 1:9 3GHz 32-LQFP

Clock Fanout Buffer (Distribution), Divider IC 1:9 3GHz 32-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
983383-MC100ES6226ACR2
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 983383-MC100ES6226ACR2
Win Source Part Number: 983383-MC100ES6226AC R2 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 100ES Type: Fanout Buffer (Distribution), Divider Package: Tape & Reel (TR) Frequency - Max: 3 GHz Number of Circuits: 1 Standard Package: 2,000 Mounting: SMD (SMT) Input: LVCMOS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-TQFP (7x7) Temperature Range - Operating: 0°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: MC100ES6226 Product Status: Obsolete

Win Source Part Number: 983383-MC100ES6226ACR2
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 100ES
Type: Fanout Buffer (Distribution), Divider
Package: Tape & Reel (TR)
Frequency - Max: 3 GHz
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Input: LVCMOS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: MC100ES6226
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100ES6226ACR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100ES6226ACR2
Clock/Timing - Clock Buffers, Drivers MC100ES6226ACR2
IC CLK BUFFER 1:9 3GHZ 32TQFP

IC CLK BUFFER 1:9 3GHZ 32TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100ES6226ACR2-ND 983383-MC100ES6226ACR2 MC100ES6226ACR2
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Divider; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-LQFP Surface Mount; 32-LQFP Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Buffers, Drivers - CY28353OXC-2-ND - DigiKey
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
2 suppliers
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers