Renesas Electronics Corporation Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) M62368GP#TF0J

Description
Win Source Part Number: 990595-M62368GP#TF0J Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: SPI Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Settling Time: 300µs Number of D/A Converters: 6 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-LSSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M62368GP#TF0J-R E,RENRNSM62368GP#TF0 J Product Status: Obsolete RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 990595-M62368GP#TF0J Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: SPI Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Settling Time: 300µs Number of D/A Converters: 6 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-LSSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M62368GP#TF0J-R E,RENRNSM62368GP#TF0 J Product Status: Obsolete RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
990595-M62368GP#TF0J
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 990595-M62368GP#TF0J
Win Source Part Number: 990595-M62368GP#TF0J Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: SPI Reference Type: Supply Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Settling Time: 300µs Number of D/A Converters: 6 Differential Output: No INL/DNL (LSB): ±1.5 (Max), ±1 (Max) Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-LSSOP Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 2156-M62368GP#TF0J-R E,RENRNSM62368GP#TF0 J Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 990595-M62368GP#TF0J
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: Supply
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Settling Time: 300µs
Number of D/A Converters: 6
Differential Output: No
INL/DNL (LSB): ±1.5 (Max), ±1 (Max)
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-LSSOP
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 2156-M62368GP#TF0J-RE,RENRNSM62368GP#TF0J
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now
12 Bit Digital-to-Analog Converter IC - 768-M62368GP#TF0J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12 Bit Digital-to-Analog Converter IC
768-M62368GP#TF0J
12 Bit Digital-to-Analog Converter IC 768-M62368GP#TF0J
6-CH DAC / BUFFER AMPLIFIER / 12 Bit Digital to Analog Converter 6 16-LSSOP Product overview: M62368GP#TF0J from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12 Bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-M62368GP#TF0J can be used for catalog matching and distributor lookup.

6-CH DAC / BUFFER AMPLIFIER / 12 Bit Digital to Analog Converter 6 16-LSSOP Product overview: M62368GP#TF0J from Renesas Electronics Corporation is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 Bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12 Bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-M62368GP#TF0J can be used for catalog matching and distributor lookup.

Supplier's Site
Digital to Analog Converters (DAC) - M62368GP#TF0J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
M62368GP#TF0J
Digital to Analog Converters (DAC) M62368GP#TF0J
12 Bit Digital to Analog Converter 6 16-LSSOP

12 Bit Digital to Analog Converter 6 16-LSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 990595-M62368GP#TF0J 768-M62368GP#TF0J M62368GP#TF0J
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 12 Bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI
Package Type SSOP Bulk SOP; SSOP; 16-LSSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Digital to Analogue Converters - 1922906 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 8
Resolution 8 bits
View Details
Digital to Analog Converters (DAC) - BH2226F-E2DKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.173"", 4.40mm Width)"
Packing Method Digi-Reel®
View Details
5 suppliers