Renesas Electronics Corporation Evaluation Boards - Analog to Digital Converters (ADCs) - KDC2710CEVAL KDC2710CEVAL

Description
Manufacturer: Intersil Win Source Part Number: 764672-KDC2710CEVAL Series: FemtoCharge Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: KAD2710C-27, KMB001 Motherboard Number of Converters: 1 Input Range: 1.5 Vpp Power (Typ) @ Conditions: 261mW @ 275MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 275M Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 764672-KDC2710CEVAL Series: FemtoCharge Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: KAD2710C-27, KMB001 Motherboard Number of Converters: 1 Input Range: 1.5 Vpp Power (Typ) @ Conditions: 261mW @ 275MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 275M Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - KDC2710CEVAL
764672-KDC2710CEVAL
Evaluation Boards - Analog to Digital Converters (ADCs) - KDC2710CEVAL 764672-KDC2710CEVAL
Manufacturer: Intersil Win Source Part Number: 764672-KDC2710CEVAL Series: FemtoCharge Data Interface: Parallel Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 10 Utilized IC / Part: KAD2710C-27, KMB001 Motherboard Number of Converters: 1 Input Range: 1.5 Vpp Power (Typ) @ Conditions: 261mW @ 275MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 275M Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 764672-KDC2710CEVAL
Series: FemtoCharge
Data Interface: Parallel
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 10
Utilized IC / Part: KAD2710C-27, KMB001 Motherboard
Number of Converters: 1
Input Range: 1.5 Vpp
Power (Typ) @ Conditions: 261mW @ 275MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 275M
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 764672-KDC2710CEVAL
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - KDC2710CEVAL
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040-Q1 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040QCIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Automotive
Resolution 10 bits
View Details
7 suppliers
Analogue to Digital Converters - 1904974 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265257-SI8901D-A01-GSR - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers