Renesas Electronics Corporation 12-Bit, 170MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs KAD5612P-17Q72

Description
The KAD5612P is a family of low-power, high-performance, dual-channel 12-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5612P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5612P-21), 170MSPS (KAD5612P-17) and 125MSPS (KAD5612P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5612P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The KAD5612P is a family of low-power, high-performance, dual-channel 12-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5612P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5612P-21), 170MSPS (KAD5612P-17) and 125MSPS (KAD5612P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5612P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Bit, 170MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs - KAD5612P-17Q72 - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, 170MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs
KAD5612P-17Q72
12-Bit, 170MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs KAD5612P-17Q72
The KAD5612P is a family of low-power, high-performance, dual-channel 12-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5612P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5612P-21), 170MSPS (KAD5612P-17) and 125MSPS (KAD5612P-12). A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5612P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).

The KAD5612P is a family of low-power, high-performance, dual-channel 12-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5612P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5612P-21), 170MSPS (KAD5612P-17) and 125MSPS (KAD5612P-12).
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5612P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - KAD5612P-17Q72-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
KAD5612P-17Q72-ND
Analog to Digital Converters (ADC) KAD5612P-17Q72-ND
12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - KAD5612P-17Q72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
KAD5612P-17Q72
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) KAD5612P-17Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site
Analog to Digital Converters (ADC) - KAD5612P-17Q72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
KAD5612P-17Q72
Analog to Digital Converters (ADC) KAD5612P-17Q72
12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - KAD5612P-17Q72 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
KAD5612P-17Q72
Data Acquisition - Analog to Digital Converters (ADC) KAD5612P-17Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number KAD5612P-17Q72 KAD5612P-17Q72-ND KAD5612P-17Q72 KAD5612P-17Q72 KAD5612P-17Q72
Product Name 12-Bit, 170MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits
DNL 0.8000 LSB
INL 2 LSB
Dissipation 372 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/PB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details