The KAD5612P is a family of low-power, high-performance, dual-channel 12-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5612P-25 is the fastest member of this pin-compatible family, which also features sample rates of 210MSPS (KAD5612P-21), 170MSPS (KAD5612P-17) and 125MSPS (KAD5612P-12).
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of gain, skew and offset matching between the two converter cores.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5612P is available in a 72 Ld QFN package with an exposed paddle. Performance is specified over the full industrial temperature range (-40°C to +85°C).
12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)
IC ADC 12BIT SAR 72QFN
IC ADC 12BIT SAR 72QFN
12 Bit Analog to Digital Converter 2 Input 1 SAR 72-QFN (10x10)
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD5612P-12Q72 | KAD5612P-12Q72-ND | KAD5612P-12Q72 | KAD5612P-12Q72 | KAD5612P-12Q72 |
| Product Name | 12-Bit, 125MSPS Dual-Channel ADC with LVDS/LVCMOS Outputs | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Package Type | QFN | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.8000 LSB | ||||
| INL | 2.5 LSB | ||||
| Dissipation | 342 milliwatts |