Renesas Electronics Corporation 12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs KAD5512HP-25Q72

Description
The KAD5512HP is the high performance member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512HP is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512HP is available in 72 and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).
Request a Quote
Description
The KAD5512HP is the high performance member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512HP is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512HP is available in 72 and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KAD5512HP-25Q72 is a high-performance 12-bit analog-to-digital converter (ADC) from Quarktwin Technology Ltd., capable of sampling rates up to 250 MSPS. It utilizes Intersil,Äôs FemtoCharge,Ñ¢ technology on a standard CMOS process, ensuring efficient performance. The device features a Serial Peripheral Interface (SPI) for extensive configurability, allowing adjustments to gain, offset, and skew control. Digital output can be configured in either LVDS or CMOS formats, and the ADC operates from a single 1.8V supply across an industrial temperature range of -40°C to +85°C. Key specifications include a signal-to-noise ratio (SNR) of 68.2 dBFS and a spurious-free dynamic range (SFDR) of 81.1 dBc at an input frequency of 105 MHz. Power consumption is rated at 429 mW in SDR mode and 390 mW in DDR mode at 250 MSPS. The KAD5512HP-25Q72 is available in a 72-lead QFN package with an exposed paddle, making it suitable for applications such as radar processing, broadband communications, and high-performance data acquisition.

Datasheet Summary
Powered by GS/AI

The KAD5512HP-25Q72 is a high-performance 12-bit analog-to-digital converter (ADC) from Quarktwin Technology Ltd., capable of sampling rates up to 250 MSPS. It utilizes Intersil,Äôs FemtoCharge,Ñ¢ technology on a standard CMOS process, ensuring efficient performance. The device features a Serial Peripheral Interface (SPI) for extensive configurability, allowing adjustments to gain, offset, and skew control. Digital output can be configured in either LVDS or CMOS formats, and the ADC operates from a single 1.8V supply across an industrial temperature range of -40°C to +85°C. Key specifications include a signal-to-noise ratio (SNR) of 68.2 dBFS and a spurious-free dynamic range (SFDR) of 81.1 dBc at an input frequency of 105 MHz. Power consumption is rated at 429 mW in SDR mode and 390 mW in DDR mode at 250 MSPS. The KAD5512HP-25Q72 is available in a 72-lead QFN package with an exposed paddle, making it suitable for applications such as radar processing, broadband communications, and high-performance data acquisition.

Suppliers

Company
Product
Description
Supplier Links
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs - KAD5512HP-25Q72 - Renesas Electronics Corporation
Milpitas, CA, USA
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs
KAD5512HP-25Q72
12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs KAD5512HP-25Q72
The KAD5512HP is the high performance member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512HP is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS. A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset. Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512HP is available in 72 and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).

The KAD5512HP is the high performance member of the KAD5512 family of 12-bit analog-to-digital converters. Designed with Intersil’s proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The KAD5512HP is part of a pin-compatible portfolio of 10, 12 and 14-bit A/Ds with sample rates ranging from 125MSPS to 500MSPS.
A Serial Peripheral Interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.
Digital output data is presented in selectable LVDS or CMOS formats. The KAD5512HP is available in 72 and 48 Ld QFN packages with an exposed paddle. Operating from a 1.8V supply, performance is specified across the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - KAD5512HP-25Q72-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
KAD5512HP-25Q72-ND
Analog to Digital Converters (ADC) KAD5512HP-25Q72-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - KAD5512HP-25Q72 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
KAD5512HP-25Q72
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) KAD5512HP-25Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site
Analog to Digital Converters (ADC) - KAD5512HP-25Q72 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
KAD5512HP-25Q72
Analog to Digital Converters (ADC) KAD5512HP-25Q72
12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - KAD5512HP-25Q72 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
KAD5512HP-25Q72
Data Acquisition - Analog to Digital Converters (ADC) KAD5512HP-25Q72
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number KAD5512HP-25Q72 KAD5512HP-25Q72-ND KAD5512HP-25Q72 KAD5512HP-25Q72 KAD5512HP-25Q72
Product Name 12-Bit, 250MSPS Single-Channel ADC with LVDS/LVCMOS Outputs Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits
DNL 0.7500 LSB
INL 2 LSB
Dissipation 429 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TLV320DAC3100-Q1 Low-Power Stereo Audio DAC With Audio Processing . - 6PA3100IRHBRQ1 - Texas Instruments
Specs
Interface Type I2C
Package Type VQFN
Screening Level Automotive
View Details
4 suppliers
Analogue to Digital Converters - 1913422P - RS Components, Ltd.
Specs
Package Type μMAX
Resolution 12 bits
ADC Type SAR; SAR
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8941AB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details