The KAD2710L-10Q68 is a 10-bit Analog-to-Digital Converter (ADC) from Quarktwin Technology Ltd. designed for high-performance applications. It operates at a maximum sampling rate of 105MSPS and features a low power consumption of less than 280mW. The device utilizes Intersil,Äôs FemtoCharge,Ñ¢ technology, providing a signal-to-noise ratio (SNR) of 55.6dBFS at a frequency of 138MHz. It includes an on-chip reference, internal sample and hold, and supports a differential input voltage of 1.5VP-P with a 600MHz analog input bandwidth. The KAD2710L-10Q68 is housed in a 68-pin RoHS-compliant QFN package and is specified for operation over an industrial temperature range of -40°C to +85°C. This ADC is suitable for various applications including high-performance data acquisition, medical imaging, and broadband communications.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
IC ADC 10BIT PIPELINED 68QFN
IC ADC 10BIT PIPELINED 68QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD2710L-10Q68-ND | KAD2710L-10Q68 | KAD2710L-10Q68 | KAD2710L-10Q68 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | 68-VFQFN Exposed Pad | 68-VFQFN Exposed Pad | ||
| Packing Method | Tray | Tray | Tray; Tray | |
| Pins | 68 | |||
| Resolution | 10 bits | 10 bits |