IC ADC 8BIT PIPELINED 68QFN
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 68-QFN (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | KAD2708L-27Q68 | KAD2708L-27Q68 |
| Product Name | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; LVDS - Parallel, Parallel | |
| Package Type | 68-VFQFN Exposed Pad | |
| Packing Method | Tray | |
| Resolution | 8 bits |