Renesas Electronics Corporation Dual 14-Bit, 250MSPS JESD204B High Speed Serial Output ADC ISLA224S25IR1Z

Description
The ISLA224S is a series of low-power, high-performance, dual-channel 14-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA224S is part of a pin-compatible family of 12- and 14-bit dual-channel A/Ds with maximum sample rates ranging from 125MSPS to 250MSPS and shares the same analog core as Intersil's proven ISLA224P series of ADCs. The family minimizes power consumption while providing state-of-the art dynamic performance, offering an optimal performance-vspower trade-off. Differentiating the ISLA224S from the ISLA224P is its highly configurable, JESD204B-compliant, high speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use two or three lanes to transmit the conversion data, allowing for flexibility in the receiver design. The SERDES transmitter also provides deterministic latency and multi-chip time alignment support to satisfy an application's complex synchronization requirements. A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test patterns. The SPI port also provides control for numerous additional features including the fine gain and offset adjustments of the two ADC cores as well as the programmable clock divider, enabling 2x and 4x harmonic clocking. The ISLA224S is available in a space-saving 7mmx7mm 48 Ld QFN package. The package features a thermal pad for improved thermal performance and is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet
Description
The ISLA224S is a series of low-power, high-performance, dual-channel 14-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA224S is part of a pin-compatible family of 12- and 14-bit dual-channel A/Ds with maximum sample rates ranging from 125MSPS to 250MSPS and shares the same analog core as Intersil's proven ISLA224P series of ADCs. The family minimizes power consumption while providing state-of-the art dynamic performance, offering an optimal performance-vspower trade-off. Differentiating the ISLA224S from the ISLA224P is its highly configurable, JESD204B-compliant, high speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use two or three lanes to transmit the conversion data, allowing for flexibility in the receiver design. The SERDES transmitter also provides deterministic latency and multi-chip time alignment support to satisfy an application's complex synchronization requirements. A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test patterns. The SPI port also provides control for numerous additional features including the fine gain and offset adjustments of the two ADC cores as well as the programmable clock divider, enabling 2x and 4x harmonic clocking. The ISLA224S is available in a space-saving 7mmx7mm 48 Ld QFN package. The package features a thermal pad for improved thermal performance and is specified over the full industrial temperature range (-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 14-Bit, 250MSPS JESD204B High Speed Serial Output ADC - ISLA224S25IR1Z - Renesas Electronics Corporation
Milpitas, CA, USA
Dual 14-Bit, 250MSPS JESD204B High Speed Serial Output ADC
ISLA224S25IR1Z
Dual 14-Bit, 250MSPS JESD204B High Speed Serial Output ADC ISLA224S25IR1Z
The ISLA224S is a series of low-power, high-performance, dual-channel 14-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA224S is part of a pin-compatible family of 12- and 14-bit dual-channel A/Ds with maximum sample rates ranging from 125MSPS to 250MSPS and shares the same analog core as Intersil's proven ISLA224P series of ADCs. The family minimizes power consumption while providing state-of-the art dynamic performance, offering an optimal performance-vspower trade-off. Differentiating the ISLA224S from the ISLA224P is its highly configurable, JESD204B-compliant, high speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use two or three lanes to transmit the conversion data, allowing for flexibility in the receiver design. The SERDES transmitter also provides deterministic latency and multi-chip time alignment support to satisfy an application's complex synchronization requirements. A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test patterns. The SPI port also provides control for numerous additional features including the fine gain and offset adjustments of the two ADC cores as well as the programmable clock divider, enabling 2x and 4x harmonic clocking. The ISLA224S is available in a space-saving 7mmx7mm 48 Ld QFN package. The package features a thermal pad for improved thermal performance and is specified over the full industrial temperature range (-40°C to +85°C).

The ISLA224S is a series of low-power, high-performance, dual-channel 14-bit, analog-to-digital converters. Designed with FemtoCharge™ technology on a standard CMOS process, the series supports sampling rates of up to 250MSPS. The ISLA224S is part of a pin-compatible family of 12- and 14-bit dual-channel A/Ds with maximum sample rates ranging from 125MSPS to 250MSPS and shares the same analog core as Intersil's proven ISLA224P series of ADCs. The family minimizes power consumption while providing state-of-the art dynamic performance, offering an optimal performance-vspower trade-off.
Differentiating the ISLA224S from the ISLA224P is its highly configurable, JESD204B-compliant, high speed serial output link. The link offers data rates up to 4.375Gbps per lane and multiple packing modes. It can be configured to use two or three lanes to transmit the conversion data, allowing for flexibility in the receiver design. The SERDES transmitter also provides deterministic latency and multi-chip time alignment support to satisfy an application's complex synchronization requirements.
A serial peripheral interface (SPI) port allows for extensive configurability of the JESD204B transmitter including access to its built-in link and transport-layer test patterns. The SPI port also provides control for numerous additional features including the fine gain and offset adjustments of the two ADC cores as well as the programmable clock divider, enabling 2x and 4x harmonic clocking.
The ISLA224S is available in a space-saving 7mmx7mm 48 Ld QFN package. The package features a thermal pad for improved thermal performance and is specified over the full industrial temperature range (-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISLA224S25IR1Z-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISLA224S25IR1Z-ND
Analog to Digital Converters (ADC) ISLA224S25IR1Z-ND
12 Bit Analog to Digital Converter 2 Input 2 SAR 48-QFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 SAR 48-QFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISLA224S25IR1Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISLA224S25IR1Z
Analog to Digital Converters (ADC) ISLA224S25IR1Z
12 Bit Analog to Digital Converter 2 Input 2 SAR 48-QFN (7x7)

12 Bit Analog to Digital Converter 2 Input 2 SAR 48-QFN (7x7)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ISLA224S25IR1Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISLA224S25IR1Z
Data Acquisition - Analog to Digital Converters (ADC) ISLA224S25IR1Z
IC ADC 12BIT SAR 48QFN

IC ADC 12BIT SAR 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISLA224S25IR1Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISLA224S25IR1Z
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISLA224S25IR1Z
IC ADC 12BIT SAR 48QFN

IC ADC 12BIT SAR 48QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISLA224S25IR1Z ISLA224S25IR1Z-ND ISLA224S25IR1Z ISLA224S25IR1Z ISLA224S25IR1Z
Product Name Dual 14-Bit, 250MSPS JESD204B High Speed Serial Output ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Resolution 14 bits 12 bits 12 bits
DNL 0.4000 LSB
INL 3 LSB
Dissipation 989 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCN - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Analogue to Digital Converters - 1922014P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 18 bits
ADC Type Sigma-Delta; Delta Sigma
View Details