Renesas Electronics Corporation Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas ISLA224P25IRZ

Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas - 55T2845 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
55T2845
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas 55T2845
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 55T2845
Product Name Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details