Renesas Electronics Corporation Dual 12-Bit, 200MSPS ADC ISLA222P20IRZ

Description
The ISLA222P is a family of dual-channel 12-bit analog-to-digital converters. Designed with Intersils proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA222P is part of abrpin-compatible portfolio of 12-bit and 14-bit dual-channel A/Ds with maximum sample rates ranging from 130MSPS to 250MSPS.brbr A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.brbr Digital output data is presented in selectable LVDS or CMOS formats. The ISLA222P is available in a 72 lead QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature rangebr(-40°C to +85°C).
Request a Quote Datasheet
Description
The ISLA222P is a family of dual-channel 12-bit analog-to-digital converters. Designed with Intersils proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA222P is part of abrpin-compatible portfolio of 12-bit and 14-bit dual-channel A/Ds with maximum sample rates ranging from 130MSPS to 250MSPS.brbr A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.brbr Digital output data is presented in selectable LVDS or CMOS formats. The ISLA222P is available in a 72 lead QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature rangebr(-40°C to +85°C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 12-Bit, 200MSPS ADC - ISLA222P20IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Dual 12-Bit, 200MSPS ADC
ISLA222P20IRZ
Dual 12-Bit, 200MSPS ADC ISLA222P20IRZ
The ISLA222P is a family of dual-channel 12-bit analog-to-digital converters. Designed with Intersils proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA222P is part of abrpin-compatible portfolio of 12-bit and 14-bit dual-channel A/Ds with maximum sample rates ranging from 130MSPS to 250MSPS.brbr A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.brbr Digital output data is presented in selectable LVDS or CMOS formats. The ISLA222P is available in a 72 lead QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature rangebr(-40°C to +85°C).

The ISLA222P is a family of dual-channel 12-bit analog-to-digital converters. Designed with Intersils proprietary FemtoCharge™ technology on a standard CMOS process, the family supports sampling rates of up to 250MSPS. The ISLA222P is part of abrpin-compatible portfolio of 12-bit and 14-bit dual-channel A/Ds with maximum sample rates ranging from 130MSPS to 250MSPS.brbr A serial peripheral interface (SPI) port allows for extensive configurability, as well as fine control of various parameters such as gain and offset.brbr Digital output data is presented in selectable LVDS or CMOS formats. The ISLA222P is available in a 72 lead QFN package with an exposed paddle. Operating from a 1.8V supply, performance is specified over the full industrial temperature rangebr(-40°C to +85°C).

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ISLA222P20IRZ-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ISLA222P20IRZ-ND
Analog to Digital Converters (ADC) ISLA222P20IRZ-ND
12 Bit Analog to Digital Converter 2 Input 2 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 2 Input 2 SAR 72-QFN (10x10)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ISLA222P20IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ISLA222P20IRZ
Analog to Digital Converters (ADC) ISLA222P20IRZ
12 Bit Analog to Digital Converter 2 Input 2 SAR 72-QFN (10x10)

12 Bit Analog to Digital Converter 2 Input 2 SAR 72-QFN (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ISLA222P20IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ISLA222P20IRZ
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ISLA222P20IRZ
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ISLA222P20IRZ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ISLA222P20IRZ
Data Acquisition - Analog to Digital Converters (ADC) ISLA222P20IRZ
IC ADC 12BIT SAR 72QFN

IC ADC 12BIT SAR 72QFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ISLA222P20IRZ ISLA222P20IRZ-ND ISLA222P20IRZ ISLA222P20IRZ ISLA222P20IRZ
Product Name Dual 12-Bit, 200MSPS ADC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Package Type QFN 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad 72-VFQFN Exposed Pad
Resolution 12 bits 12 bits 12 bits
DNL 0.1200 LSB
INL 0.6000 LSB
Dissipation 760 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916829 - RS Components, Ltd.
Specs
Interface Type Serial; Serial
Package Type So
Pins 16
View Details
ADC10065 10-Bit 65 MSPS 3V A/D Converter - ADC10065CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1879JD - Lingto Electronic Limited
Specs
Interface Type Serial; Serial
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1342609-SI8935D-IS4R - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details