Renesas Electronics Corporation Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas ISLA216P25IRZ

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas - 32T2823 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas
32T2823
Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas 32T2823
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 32T2823
Product Name Analog To Digital Converter Adc, 16 Bit; Resolution (Bits) Renesas
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details