Renesas Electronics Corporation Analog to Digital Converters (ADC) ISLA214P50IRZ

Description
IC ADC 14BIT SAR 72QFN
Datasheet
Description
IC ADC 14BIT SAR 72QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ISLA214P50IRZ - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ISLA214P50IRZ
Analog to Digital Converters (ADC) ISLA214P50IRZ
IC ADC 14BIT SAR 72QFN

IC ADC 14BIT SAR 72QFN

Supplier's Site Datasheet
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas - 41T3930 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
41T3930
Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas 41T3930
ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 14 BIT; Resolution (Bits):14bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ISLA214P50IRZ 41T3930
Product Name Analog to Digital Converters (ADC) Analog To Digital Converter Adc, 14 Bit; Resolution (Bits) Renesas
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL513 Isolated Standard Signal Conditioner | Calibrated and Switchable | Cost-optimized - BL513 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details