The ISLA214P12 is a high performance 14-bit 125MSPS analog-to-digital converter offering very high dynamic range and low power consumption. It carries the export control classification number 3A991.c.3 and can be exported without a license to most countries, including China and Russia. It is part of a pin-compatible family of 12- to 16-bit A/Ds with maximum sample rates ranging from 125 to 500MSPS. This allows a design using the ISLA214P12 to accommodate any of the other pin-compatible A/Ds with minimal changes.
The ISLA214P12 is very flexible and can be designed into a wide variety of systems. A serial peripheral interface (SPI) port allows access to its extensive configurability as well as provides digital control over various analog parameters such as input gain and offset. Digital output data is presented in selectable LVDS or CMOS formats and can be configured as full-width, single data rate (SDR) or half-width, double data rate (DDR). Operating from a 1.8V supply, performance is specified over the full industrial temperature range (-40°C to +85°C).
14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)
IC ADC 14BIT SAR 72QFN
14 Bit Analog to Digital Converter 1 Input 1 SAR 72-QFN (10x10)
IC ADC 14BIT SAR 72QFN
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ISLA214P12IRZ | ISLA214P12IRZ-ND | ISLA214P12IRZ | ISLA214P12IRZ | ISLA214P12IRZ |
| Product Name | High Performance 14-Bit, 125MSPS ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | QFN | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 0.2500 LSB | ||||
| INL | 2.5 LSB | ||||
| Dissipation | 310 milliwatts |