IC POWER MODULE SPS Product overview: ISL99227FRZ-TR5783 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 778-ISL99227FRZ-TR57
IC POWER MODULE SPS
Controller PWM Interface 32-PQFN (5x5)
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 778-ISL99227FRZ-TR5783 | ISL99227FRZ-TR5783 | ISL99227FRZ-TR5783 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Modules | Modules |
| Device Type | Transceiver | Sensor Interface | |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 4.5V ~ 18V | 1.8V; Other | 1.8V; Other; 4.5V ~ 18V |