Renesas Electronics Corporation Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL98003INZ-110 ISL98003INZ-110

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190544-ISL98003INZ- 110 Packaging: Tray Number of Channels: 3 Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 80-TQFP-EP (12x12) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL98003 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.65V ~ 2V, 3V ~ 3.6V Supply Voltage , Digital: 1.65V ~ 2V, 3V ~ 3.6V Power (W): 1.2mW
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190544-ISL98003INZ- 110 Packaging: Tray Number of Channels: 3 Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 80-TQFP-EP (12x12) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL98003 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.65V ~ 2V, 3V ~ 3.6V Supply Voltage , Digital: 1.65V ~ 2V, 3V ~ 3.6V Power (W): 1.2mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL98003INZ-110 - 1190544-ISL98003INZ-110 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL98003INZ-110
1190544-ISL98003INZ-110
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL98003INZ-110 1190544-ISL98003INZ-110
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190544-ISL98003INZ- 110 Packaging: Tray Number of Channels: 3 Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 80-TQFP-EP (12x12) Status: Obsolete Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 80-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: ISL98003 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.65V ~ 2V, 3V ~ 3.6V Supply Voltage , Digital: 1.65V ~ 2V, 3V ~ 3.6V Power (W): 1.2mW

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190544-ISL98003INZ-110
Packaging: Tray
Number of Channels: 3
Resolution: 8
Categories: Integrated Circuits
Supplier Device Package: 80-TQFP-EP (12x12)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 80-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: ISL98003
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.65V ~ 2V, 3V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 2V, 3V ~ 3.6V
Power (W): 1.2mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1190544-ISL98003INZ-110
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ISL98003INZ-110
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BPWR - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
9 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
10OHM Analog Switch and Multiplexer IC - 747-74LVC1G53GF,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Bandwidth 300 MHz
Power Dissipation 250 milliwatts
View Details
4 suppliers