Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG 7WBD383USG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 908468-7WBD383USG Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 908468-7WBD383USG Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG - 908468-7WBD383USG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG
908468-7WBD383USG
Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG 908468-7WBD383USG
Manufacturer: ON Semiconductor Win Source Part Number: 908468-7WBD383USG Operating Temperature Range: -55°C ~ 125°C Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 908468-7WBD383USG
Operating Temperature Range: -55°C ~ 125°C
Package: Bulk
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: US8
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 908468-7WBD383USG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 7WBD383USG
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3384QG - Lingto Electronic Limited
Specs
Configuration 5 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 74AHCT1G66GV-Q100H-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1905812P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details