IC LED DRV RGLTR PWM 30MA 16TQFN Product overview: ISL97693IRTZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97693IRTZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190537-ISL97693IRTZ
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 26V
Frequency: 400kHz ~ 1.5MHz
Current - Output / Channel: 30mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: ISL97693
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Voltage - Supply (Minimum): 2.4V
Voltage - Supply (Maximum): 5.5V
IC LED DRV RGLTR PWM 30MA 16TQFN
IC LED DRIVER RGLTR DIM 16TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-ISL97693IRTZ | 1190537-ISL97693IRTZ | ISL97693IRTZ | ISL97693IRTZ |
| Product Name | 30MA LED Driver IC | PMIC - PMIC - LED Drivers - ISL97693IRTZ | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||
| Number of Channels | 6 # | |||
| Package Type | Tube | |||
| Form Factor | Intgrated Circuit (IC) |