Renesas Electronics Corporation 4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution ISL97687IBZ

Description
The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687’s current sources achieve typical current matching to ±1%, while dynamically maintaining the minimum required VOUT necessary for regulation. This adaptive scheme compensates for the non-uniformity of forward voltage variance in the LED strings. The ISL97687 can decode both an incoming PWM signal and an analog input voltage, for DC-to-PWM dimming applications. Modes include direct PWM and several modes where the PWM frequency is synthesized on chip at 10-bit resolution. This can be either free running, or synchronized with the frame rate to give both a frequency and a phase lock, minimizing panel to panel variation and display flicker. Phase shift is supported, reducing flicker and audio noise, as is multiplication of the incoming decoded analog and PWM values. The ISL97687 has an advanced dynamic headroom control function, which monitors the highest LED forward voltage string, and regulates the output to the correct level to minimize power loss. This proprietary regulation scheme also allows for extremely linear PWM dimming from 0.02% to 100%. The LED current can also be switched between two current levels, giving support for 3D applications. The ISL97687 incorporates extensive protections of string open and short circuit detections, OVP, and OTP.
Request a Quote Datasheet
Description
The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687’s current sources achieve typical current matching to ±1%, while dynamically maintaining the minimum required VOUT necessary for regulation. This adaptive scheme compensates for the non-uniformity of forward voltage variance in the LED strings. The ISL97687 can decode both an incoming PWM signal and an analog input voltage, for DC-to-PWM dimming applications. Modes include direct PWM and several modes where the PWM frequency is synthesized on chip at 10-bit resolution. This can be either free running, or synchronized with the frame rate to give both a frequency and a phase lock, minimizing panel to panel variation and display flicker. Phase shift is supported, reducing flicker and audio noise, as is multiplication of the incoming decoded analog and PWM values. The ISL97687 has an advanced dynamic headroom control function, which monitors the highest LED forward voltage string, and regulates the output to the correct level to minimize power loss. This proprietary regulation scheme also allows for extremely linear PWM dimming from 0.02% to 100%. The LED current can also be switched between two current levels, giving support for 3D applications. The ISL97687 incorporates extensive protections of string open and short circuit detections, OVP, and OTP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution - ISL97687IBZ - Renesas Electronics Corporation
Milpitas, CA, USA
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution
ISL97687IBZ
4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution ISL97687IBZ
The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum. The ISL97687’s current sources achieve typical current matching to ±1%, while dynamically maintaining the minimum required VOUT necessary for regulation. This adaptive scheme compensates for the non-uniformity of forward voltage variance in the LED strings. The ISL97687 can decode both an incoming PWM signal and an analog input voltage, for DC-to-PWM dimming applications. Modes include direct PWM and several modes where the PWM frequency is synthesized on chip at 10-bit resolution. This can be either free running, or synchronized with the frame rate to give both a frequency and a phase lock, minimizing panel to panel variation and display flicker. Phase shift is supported, reducing flicker and audio noise, as is multiplication of the incoming decoded analog and PWM values. The ISL97687 has an advanced dynamic headroom control function, which monitors the highest LED forward voltage string, and regulates the output to the correct level to minimize power loss. This proprietary regulation scheme also allows for extremely linear PWM dimming from 0.02% to 100%. The LED current can also be switched between two current levels, giving support for 3D applications. The ISL97687 incorporates extensive protections of string open and short circuit detections, OVP, and OTP.

The ISL97687 is a PWM controlled LED driver that supports 4 channels of LED current, for Monitor and TV LCD backlight applications. It is capable of driving 160mA per channel from a 9V to 32V input supply, with current sources rated up to 75V absolute maximum.
The ISL97687’s current sources achieve typical current matching to ±1%, while dynamically maintaining the minimum required VOUT necessary for regulation. This adaptive scheme compensates for the non-uniformity of forward voltage variance in the LED strings.
The ISL97687 can decode both an incoming PWM signal and an analog input voltage, for DC-to-PWM dimming applications. Modes include direct PWM and several modes where the PWM frequency is synthesized on chip at 10-bit resolution. This can be either free running, or synchronized with the frame rate to give both a frequency and a phase lock, minimizing panel to panel variation and display flicker. Phase shift is supported, reducing flicker and audio noise, as is multiplication of the incoming decoded analog and PWM values.
The ISL97687 has an advanced dynamic headroom control function, which monitors the highest LED forward voltage string, and regulates the output to the correct level to minimize power loss. This proprietary regulation scheme also allows for extremely linear PWM dimming from 0.02% to 100%. The LED current can also be switched between two current levels, giving support for 3D applications. The ISL97687 incorporates extensive protections of string open and short circuit detections, OVP, and OTP.

Supplier's Site Datasheet
LED Drivers - ISL97687IBZ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97687IBZ-ND
LED Drivers ISL97687IBZ-ND
LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 160mA 28-SOIC

LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 160mA 28-SOIC

Buy Now Datasheet
Singapore, Singapore
160MA LED Driver IC
137-ISL97687IBZ
160MA LED Driver IC 137-ISL97687IBZ
IC LED DRV CTRL PWM 160MA 28SOIC Product overview: ISL97687IBZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 160MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97687IBZ can be used for catalog matching and distributor lookup.

IC LED DRV CTRL PWM 160MA 28SOIC Product overview: ISL97687IBZ from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 160MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97687IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 2643648 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
2643648
LED Drivers 2643648
4-Ch 70V/160mA LED Driver Family. 28ld S

4-Ch 70V/160mA LED Driver Family. 28ld S

Supplier's Site
LED Drivers - 2643648P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
2643648P
LED Drivers 2643648P
4-Ch 70V/160mA LED Driver Family. 28ld S

4-Ch 70V/160mA LED Driver Family. 28ld S

Supplier's Site
LED Drivers - 2643647 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Drivers
2643647
LED Drivers 2643647
4-Ch 70V/160mA LED Driver Family. 28ld S

4-Ch 70V/160mA LED Driver Family. 28ld S

Supplier's Site
PMIC - LED Drivers - ISL97687IBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97687IBZ
PMIC - LED Drivers ISL97687IBZ
IC LED DRIVER CTRLR DIM 28SOIC

IC LED DRIVER CTRLR DIM 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
ISL97687IBZ
LED Lighting Drivers ISL97687IBZ
LED Lighting Drivers 4-CH 70V/160MA LED RVR FAMILY 2 8LD

LED Lighting Drivers 4-CH 70V/160MA LED RVR FAMILY 2 8LD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97687IBZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97687IBZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97687IBZ
IC LED DRV CTRL PWM 160MA 28SOIC

IC LED DRV CTRL PWM 160MA 28SOIC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97687IBZ ISL97687IBZ-ND 137-ISL97687IBZ 2643648 ISL97687IBZ ISL97687IBZ ISL97687IBZ
Product Name 4-Channel LED Driver with Phase Shift Control and 10-Bit Dimming Resolution LED Drivers 160MA LED Driver IC LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 9 to 32 volts 9 to 32 volts 9 to 32 volts 9 to 32 volts
Output Voltage 75 volts
Output Current 160 milliamps 160 milliamps 160 milliamps
Efficiency 90 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8435EESTR - 816376-A8435EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - LM3429Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
150MA LED Driver IC - 137-NCR421ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 40 volts
Output Voltage 40 volts
Number of Channels 1 #
View Details
8 suppliers
 - LM3502SQ-25 - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers