Renesas Electronics Corporation 6-Channel SMBus or PWM Dimming LED Driver with Phase Shift Control ISL97673IRZ-T

Description
The ISL97673 is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97673 drives 6 channels of LED to support 78 LEDs from 4.5V to 26V or 48 LEDs from a boost supply of 2.7V to 26V and a separate 5V bias on the ISL97673 VIN pin. The ISL97673 compensates for non-uniformity of the forward voltage drops in the LED strings with its six voltage controlled-current source channels. Its headroom control monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97673 features optional channel phase shift control to minimize the input, output ripple characteristics, and load transients, as well as spreading the light output to help reduce video and audio interference from the backlight driver operation. The phase shift can be programmed with equal phase angle or adjustable in 7-bit resolution. The ISL97673 has a full range of dimming capabilities that include SMBus/I2C controlled PWM dimming or DC dimming. Another key feature of the ISL97673 is that it allows very linear PWM dimming from 0.4% to 100% of up to 30kHz. Current matching of 0.4% to 100% dimming achieves ±1% tolerance from 100Hz to 5kHz dimming and ±3% tolerance from 5kHz to 30kHz dimming.
Request a Quote Datasheet
Description
The ISL97673 is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97673 drives 6 channels of LED to support 78 LEDs from 4.5V to 26V or 48 LEDs from a boost supply of 2.7V to 26V and a separate 5V bias on the ISL97673 VIN pin. The ISL97673 compensates for non-uniformity of the forward voltage drops in the LED strings with its six voltage controlled-current source channels. Its headroom control monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97673 features optional channel phase shift control to minimize the input, output ripple characteristics, and load transients, as well as spreading the light output to help reduce video and audio interference from the backlight driver operation. The phase shift can be programmed with equal phase angle or adjustable in 7-bit resolution. The ISL97673 has a full range of dimming capabilities that include SMBus/I2C controlled PWM dimming or DC dimming. Another key feature of the ISL97673 is that it allows very linear PWM dimming from 0.4% to 100% of up to 30kHz. Current matching of 0.4% to 100% dimming achieves ±1% tolerance from 100Hz to 5kHz dimming and ±3% tolerance from 5kHz to 30kHz dimming.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Channel SMBus or PWM Dimming LED Driver with Phase Shift Control - ISL97673IRZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
6-Channel SMBus or PWM Dimming LED Driver with Phase Shift Control
ISL97673IRZ-T
6-Channel SMBus or PWM Dimming LED Driver with Phase Shift Control ISL97673IRZ-T
The ISL97673 is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97673 drives 6 channels of LED to support 78 LEDs from 4.5V to 26V or 48 LEDs from a boost supply of 2.7V to 26V and a separate 5V bias on the ISL97673 VIN pin. The ISL97673 compensates for non-uniformity of the forward voltage drops in the LED strings with its six voltage controlled-current source channels. Its headroom control monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation. The ISL97673 features optional channel phase shift control to minimize the input, output ripple characteristics, and load transients, as well as spreading the light output to help reduce video and audio interference from the backlight driver operation. The phase shift can be programmed with equal phase angle or adjustable in 7-bit resolution. The ISL97673 has a full range of dimming capabilities that include SMBus/I2C controlled PWM dimming or DC dimming. Another key feature of the ISL97673 is that it allows very linear PWM dimming from 0.4% to 100% of up to 30kHz. Current matching of 0.4% to 100% dimming achieves ±1% tolerance from 100Hz to 5kHz dimming and ±3% tolerance from 5kHz to 30kHz dimming.

The ISL97673 is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97673 drives 6 channels of LED to support 78 LEDs from 4.5V to 26V or 48 LEDs from a boost supply of 2.7V to 26V and a separate 5V bias on the ISL97673 VIN pin.
The ISL97673 compensates for non-uniformity of the forward voltage drops in the LED strings with its six voltage controlled-current source channels. Its headroom control monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation.
The ISL97673 features optional channel phase shift control to minimize the input, output ripple characteristics, and load transients, as well as spreading the light output to help reduce video and audio interference from the backlight driver operation. The phase shift can be programmed with equal phase angle or adjustable in 7-bit resolution.
The ISL97673 has a full range of dimming capabilities that include SMBus/I2C controlled PWM dimming or DC dimming. Another key feature of the ISL97673 is that it allows very linear PWM dimming from 0.4% to 100% of up to 30kHz. Current matching of 0.4% to 100% dimming achieves ±1% tolerance from 100Hz to 5kHz dimming and ±3% tolerance from 5kHz to 30kHz dimming.

Supplier's Site Datasheet
LED Drivers - ISL97673IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ISL97673IRZ-T-ND
LED Drivers ISL97673IRZ-T-ND
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 20-QFN (3x4)

LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 40mA 20-QFN (3x4)

Buy Now Datasheet
PMIC - LED Drivers - ISL97673IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ISL97673IRZ-T
PMIC - LED Drivers ISL97673IRZ-T
IC LED DVR PWM CTRL 6CH 20QFN

IC LED DVR PWM CTRL 6CH 20QFN

Supplier's Site Datasheet
6-Ch Led Driver With Smbus Or Pwm Dimming And Phase Shift Co / Tape & Reel Rohs Compliant Renesas - 80R8443 - Newark, An Avnet Company
Chicago, IL, United States
6-Ch Led Driver With Smbus Or Pwm Dimming And Phase Shift Co / Tape & Reel Rohs Compliant Renesas
80R8443
6-Ch Led Driver With Smbus Or Pwm Dimming And Phase Shift Co / Tape & Reel Rohs Compliant Renesas 80R8443
6-Ch LED Driver with SMBus or PWM Dimming and Phase Shift Co / Tape & Reel RoHS Compliant: Yes

6-Ch LED Driver with SMBus or PWM Dimming and Phase Shift Co / Tape & Reel RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ISL97673IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ISL97673IRZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ISL97673IRZ-T
IC LED DRVR RGLTR PWM 40MA 20QFN

IC LED DRVR RGLTR PWM 40MA 20QFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number ISL97673IRZ-T ISL97673IRZ-T-ND ISL97673IRZ-T 80R8443 ISL97673IRZ-T
Product Name 6-Channel SMBus or PWM Dimming LED Driver with Phase Shift Control LED Drivers PMIC - LED Drivers 6-Ch Led Driver With Smbus Or Pwm Dimming And Phase Shift Co / Tape & Reel Rohs Compliant Renesas Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 26.5 volts 4.5 to 26.5 volts 4.5 to 26.5 volts
Output Voltage 45 volts 45 volts
Output Current 40 milliamps 40 milliamps 40 milliamps
Efficiency 92.9 %
Unlock Full Specs
to access all available technical data

Similar Products

Linear LED Driver IC - BCR421U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 150 milliamps
Output Power 1 watts
View Details
PMIC - LED Drivers - FAN5701UC08X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 8 milliamps
View Details
LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers