The ISL97671A is a 6-Channel 45V dual dimming capable LED driver that can be used with either SMBus/I2C or PWM signal for dimming control. The ISL97671A can drive six channels of LEDs from an input of 4.5V~26.5V to an output of up to 45V. It can also operate from an input as low as 3V to an output of up to 26.5V in bootstrap configuration.
The ISL97671A features optional channel phase shift control to minimize the input/output ripple characteristics, and load transients to improve efficiency and eliminate audible noise.
The device can also be configured for Direct PWM Dimming with a minimum dimming duty cycle of 0.007% at 200Hz.
The ISL97671A headroom control circuit monitors the highest LED forward voltage string for output regulation, to minimize the voltage headroom and power loss in a typical multi-string operation.
The ISL97671A is offered in a compact and thermally efficient 20 Ld QFN 4mmx3mm package.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875945-ISL97671AIRZ-
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: ISL97671
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL97671AIRZ-TTR, ISL97671AIRZT, -ISL97671AIRZ-T, ISL97671AIRZ-TCT, ISL97671AIRZ-TDKR
IC LED DRVR RGLTR PWM 50MA 20QFN Product overview: ISL97671AIRZ-T from Renesas Electronics Corporation is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 50MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ISL97671AIRZ-T can be used for catalog matching and distributor lookup.
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 50mA 20-QFN (3x4)
IC LED DRVR RGLTR PWM 50MA 20QFN
IC LED DRIVER RGLTR DIM 20QFN
LED DRIVER, BOOST, 1.2MHZ, QFN-EP-20 ROHS COMPLIANT: YES
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | ISL97671AIRZ-T | 875945-ISL97671AIRZ-T | 137-ISL97671AIRZ-T | ISL97671AIRZ-TCT-ND | ISL97671AIRZ-T | ISL97671AIRZ-T | 50AJ8552 |
| Product Name | 6-Channel SMBus/I2C or PWM Dimming LED Driver with Phase Shift Control | PMIC - PMIC - LED Drivers - ISL97671AIRZ-T | 50MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, Boost, 1.2Mhz, Qfn-Ep-20 Rohs Compliant Renesas |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 26.5 volts | 4.5 to 26.5 volts | 4.5 to 26.5 volts | 4.5 to 26.5 volts | |||
| Output Voltage | 45 volts | 45 volts | 45 volts | ||||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps | ||||
| Efficiency | 92.9 % |