Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL95871CHRZ ISL95871CHRZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190514-ISL95871CHRZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 4 Current - Charging: Constant, Pulsed Charge Current - Max: 8A Battery Pack Voltage: 16.8V Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x7) Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL95871 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190514-ISL95871CHRZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 4 Current - Charging: Constant, Pulsed Charge Current - Max: 8A Battery Pack Voltage: 16.8V Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x7) Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL95871 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL95871CHRZ - 1190514-ISL95871CHRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95871CHRZ
1190514-ISL95871CHRZ
PMIC - PMIC - Battery Chargers - ISL95871CHRZ 1190514-ISL95871CHRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190514-ISL95871CHRZ Packaging: Tube Mounting Style: SMD Interface: I2C Fault Protection: Over Temperature, Over Voltage, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 4 Current - Charging: Constant, Pulsed Charge Current - Max: 8A Battery Pack Voltage: 16.8V Categories: Integrated Circuits Supplier Device Package: 50-QFN (5x7) Status: Obsolete Temperature Range - Operating: -10°C ~ 100°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 50-PowerVFQFN Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: ISL95871 Manufacturer Pack Quantity: 43 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 22V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190514-ISL95871CHRZ
Packaging: Tube
Mounting Style: SMD
Interface: I2C
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Supplier Device Package: 50-QFN (5x7)
Status: Obsolete
Temperature Range - Operating: -10°C ~ 100°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 50-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: ISL95871
Manufacturer Pack Quantity: 43
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 22V

Buy Now
PMIC - Battery Chargers - ISL95871CHRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95871CHRZ
PMIC - Battery Chargers ISL95871CHRZ
IC BATT CHG LI-ION 1-4CELL 50QFN

IC BATT CHG LI-ION 1-4CELL 50QFN

Supplier's Site Datasheet
Battery Chargers - ISL95871CHRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95871CHRZ
Battery Chargers ISL95871CHRZ
Charger IC Lithium Ion 50-QFN (5x7)

Charger IC Lithium Ion 50-QFN (5x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1190514-ISL95871CHRZ ISL95871CHRZ ISL95871CHRZ
Product Name PMIC - PMIC - Battery Chargers - ISL95871CHRZ PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection Over Voltage Protection
Cells 1 to 4
Charge Current 8000 mA 8000 mA
Operating Temperature -10 to 100 C (14 to 212 F) -10 to 100 C (14 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904528 - RS Components, Ltd.
Specs
Cell Type NiCd; NiMH; Nicd, nimh
Package Type So
Pins 16
View Details
PMIC - Battery Chargers - LT3650EMSE-4.2#PBF - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details
BQ24087 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24087DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers