Renesas Electronics Corporation Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas ISL95870BHRZ-T

Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas - 84AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas
84AC7096
Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas 84AC7096
DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

DC / DC CONTROLLER, 3.3-25V, 1MHZ, QFN20; Supply Voltage Min:3.3V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK - 391-ISL95870BHRZ-T - Utmel Electronic Limited
Hong Kong, China
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK
391-ISL95870BHRZ-T
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK 391-ISL95870BHRZ-T
Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK

Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 84AC7096 391-ISL95870BHRZ-T
Product Name Dc / Dc Controller, 3.3-25V, 1Mhz, Qfn20; Supply Voltage Min Renesas Switching Controllers 0/2 BIT PWM GPU CONTLR FOR NOTEBOOK
Features RoHS RoHS
Supply Voltage Other; 3.3V
Pins 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details