Renesas Electronics Corporation Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas ISL95813IRZ

Description
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes
Description
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas - 94W8231 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas
94W8231
Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas 94W8231
VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

VOLTAGE REGULATOR, BUCK, ADJUSTABLE, QFN-20; Supply Voltage Min:4.6V; Supply Voltage Max:25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:20Pins; Switching Frequency:1.05MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 94W8231
Product Name Voltage Regulator, Buck, Adjustable, Qfn-20; Supply Voltage Min Renesas
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Single Schmitt trigger buffer - 74AHC1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers