Renesas Electronics Corporation Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG ISL95538BHRTZ

Description
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet
Description
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG - ISL95538BHRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG
ISL95538BHRTZ
Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG ISL95538BHRTZ
The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected. The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

The ISL95538B is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL95538B provides the NVDC charging function, system bus regulation, and protection features for tablet, Ultrabook, and notebook platforms. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response.
In Charging mode, the ISL95538B takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries.
As an NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL95538B can operate with only a battery, an adapter, or both connected.
The ISL95538B supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries.
The ISL95538B has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

Supplier's Site Datasheet
PMIC - Battery Chargers - ISL95538BHRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL95538BHRTZ-ND
PMIC - Battery Chargers ISL95538BHRTZ-ND
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL95538BHRTZ - 875903-ISL95538BHRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95538BHRTZ
875903-ISL95538BHRTZ
PMIC - PMIC - Battery Chargers - ISL95538BHRTZ 875903-ISL95538BHRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875903-ISL95538BHRTZ Series: R3™ Features: Charger IC Package: Tube Family Name: ISL95538 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875903-ISL95538BHRTZ
Series: R3™
Features: Charger IC
Package: Tube
Family Name: ISL95538
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - ISL95538BHRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95538BHRTZ
Battery Chargers ISL95538BHRTZ
Charger IC Lithium Ion 32-TQFN (4x4)

Charger IC Lithium Ion 32-TQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL95538BHRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL95538BHRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL95538BHRTZ
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site
PMIC - Battery Chargers - ISL95538BHRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95538BHRTZ
PMIC - Battery Chargers ISL95538BHRTZ
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL95538BHRTZ ISL95538BHRTZ-ND 875903-ISL95538BHRTZ ISL95538BHRTZ ISL95538BHRTZ ISL95538BHRTZ
Product Name Buck-Boost Narrow VDC Battery Charger for Power Bank Application with SMBus Interface and USB OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL95538BHRTZ Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Package Type QFNL 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Supply Voltage 3.2 to 23.4 volts 23.4 volts 18.3 volts
Charge Current 64 to 512 mA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - BQ24751ARHDR-BE - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Features Over Voltage Protection; Over Current Protection
Supply Voltage 18.04 volts
View Details
Wireless Charging ICs - WLC1115-68LQXQ - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details
Battery Chargers - BQ2058RSN-C5 - Quarktwin Technology Ltd.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
2 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details