Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL95520AHRZ-T ISL95520AHRZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811496-ISL95520AHRZ- T Packaging: Reel Mounting Style: SMD Interface: SMBus Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Programmable Features: Current Supplier Device Package: 32-QFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811496-ISL95520AHRZ- T Packaging: Reel Mounting Style: SMD Interface: SMBus Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Programmable Features: Current Supplier Device Package: 32-QFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL95520AHRZ-T - 811496-ISL95520AHRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL95520AHRZ-T
811496-ISL95520AHRZ-T
PMIC - PMIC - Battery Chargers - ISL95520AHRZ-T 811496-ISL95520AHRZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 811496-ISL95520AHRZ- T Packaging: Reel Mounting Style: SMD Interface: SMBus Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 ~ 4 Programmable Features: Current Supplier Device Package: 32-QFN (4x4) Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 6,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 811496-ISL95520AHRZ-T
Packaging: Reel
Mounting Style: SMD
Interface: SMBus
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2 ~ 4
Programmable Features: Current
Supplier Device Package: 32-QFN (4x4)
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 6,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 25V

Buy Now
PMIC - Battery Chargers - ISL95520AHRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL95520AHRZ-T-ND
PMIC - Battery Chargers ISL95520AHRZ-T-ND
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL95520AHRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL95520AHRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL95520AHRZ-T
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site
PMIC - Battery Chargers - ISL95520AHRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL95520AHRZ-T
PMIC - Battery Chargers ISL95520AHRZ-T
IC BATT CHG LI-ION 2-4CELL 32QFN

IC BATT CHG LI-ION 2-4CELL 32QFN

Supplier's Site Datasheet
Battery Chargers - ISL95520AHRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL95520AHRZ-T
Battery Chargers ISL95520AHRZ-T
Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Charger IC Lithium Ion/Polymer 32-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 811496-ISL95520AHRZ-T ISL95520AHRZ-T-ND ISL95520AHRZ-T ISL95520AHRZ-T ISL95520AHRZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL95520AHRZ-T PMIC - Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Current Protection Over Current Protection; Lead-Free Over Current Protection Over Current Protection
Cells 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057SNG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details