Manufacturer: Renesas Electronics America
Win Source Part Number: 875895-ISL9538CHRTZ
Features: Charger IC
Package: Tube
Family Name: ISL9538
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
IC BATT CHG LI-ION 2-4CEL 32TQFN
IC BATT CHG LI-ION 2-4CEL 32TQFN
Charger IC Lithium Ion/Polymer 32-TQFN (4x4)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 875895-ISL9538CHRTZ | ISL9538CHRTZ | ISL9538CHRTZ | ISL9538CHRTZ |
| Product Name | PMIC - PMIC - Battery Chargers - ISL9538CHRTZ | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer |