The ISL9520 is a highly integrated narrow VDC system voltage regulator and battery charger controller. Operating parameters are programmable over the System Management Bus (SMBus). The ISL9520 is designed for applications where the system power source is either the battery pack or the output of the regulator/charger. This makes the max voltage to the system equal to the max battery voltage instead of the max adapter voltage. The ISL9520 also includes a patented system to control trickle charging deeply discharged batteries while maintaining system voltage at a user defined minimum. High efficiency is achieved with a DC/DC
synchronous-rectifie
The ISL9520 provides an open drain digital output that indicates the presence of the AC-adapter. The ISL9520 also provides an analog output that indicates the battery discharge current and an output that indicates the adapter current.
IC BATT CHG LI-ION 2-4CEL 28TQFN
Manufacturer: Intersil
Win Source Part Number: 205605-ISL9520HRTZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 4
Current - Charging: Constant, Pulsed
Charge Current - Max: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C (TA)
Case / Package: 28-TQFN (4x4)
Programmable Fault Protection: Short Circuit
Maximum Supply Voltage: 22V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Charger IC Lithium Ion 28-TQFN (4x4)
IC BATT CHG LI-ION 2-4CEL 28TQFN
IC BATT CHG LI-ION 2-4CEL 28TQFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9520HRTZ-T | ISL9520HRTZ-T-ND | 205605-ISL9520HRTZ-T | ISL9520HRTZ-T | ISL9520HRTZ-T | ISL9520HRTZ-T |
| Product Name | Narrow VDC Regulator/Charger with SMBus Interface | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL9520HRTZ-T | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - PMIC - Battery Chargers |
| Package Type | QFNL | 28-WFQFN Exposed Pad | 28-TQFN (4x4) | 28-WFQFN Exposed Pad | ||
| Supply Voltage | 9 to 22 volts | 22 volts | 22 volts | |||
| Charge Current | 256 mA | 8000 mA | 8000 mA | 8000 mA | ||
| Accuracy | 0.5000 % | |||||
| Features | Lead-Free |