Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL9444CRZ

Description
Switching Controller, Current-mode, 1320kHz Switching Freq-Max, PQCC40
Request a Quote Datasheet
Description
Switching Controller, Current-mode, 1320kHz Switching Freq-Max, PQCC40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL9444CRZ - Rochester Electronics
Newburyport, MA, United States
Switching Controller, Current-mode, 1320kHz Switching Freq-Max, PQCC40

Switching Controller, Current-mode, 1320kHz Switching Freq-Max, PQCC40

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - ISL9444CRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
ISL9444CRZ
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers ISL9444CRZ
IC REG CTRLR BUCK 32QFN

IC REG CTRLR BUCK 32QFN

Supplier's Site

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number ISL9444CRZ ISL9444CRZ
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2281604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type LFCSP
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Universal Bus Functions - 1727-74ALVCH16500DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers