Renesas Electronics Corporation Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ

Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet
Description
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor - ISL94202IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor
ISL94202IRTZ
Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor ISL94202IRTZ
The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing. The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

The ISL94202 is a Li-ion battery monitor IC that supports from three to eight series connected cells. It provides complete battery monitoring and pack control. The ISL94202 provides automatic shutdown and recovery from out-of-bounds conditions and automatically controls pack cell balancing.
The ISL94202 is highly configurable as a stand-alone unit, but can be used with an external microcontroller, which communicates to the IC through an I2C interface.

Supplier's Site Datasheet
PMIC - PMIC - Battery Management - ISL94202IRTZ - 849700-ISL94202IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - ISL94202IRTZ
849700-ISL94202IRTZ
PMIC - PMIC - Battery Management - ISL94202IRTZ 849700-ISL94202IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 849700-ISL94202IRTZ Features: Battery IC Package: Tube Family Name: ISL94202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 849700-ISL94202IRTZ
Features: Battery IC
Package: Tube
Family Name: ISL94202
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - ISL94202IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
ISL94202IRTZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management ISL94202IRTZ
IC BAT MON MULT-CHEM 3-8C 48TQFN

IC BAT MON MULT-CHEM 3-8C 48TQFN

Supplier's Site
Battery Management - ISL94202IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
ISL94202IRTZ
Battery Management ISL94202IRTZ
Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Battery Battery Monitor IC Multi-Chemistry 48-TQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL94202IRTZ 849700-ISL94202IRTZ ISL94202IRTZ ISL94202IRTZ
Product Name Series Charge/Discharge Path 3-to-8 Cell Li-ion Battery Pack Monitor PMIC - PMIC - Battery Management - ISL94202IRTZ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Type QFNL 48-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details