Renesas Electronics Corporation PMIC - Battery Chargers ISL9241HRTZ

Description
IC BATT CHG LI-ION 2-4CEL 32TQFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 2-4CEL 32TQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL9241HRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9241HRTZ-ND
PMIC - Battery Chargers ISL9241HRTZ-ND
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9241HRTZ - 922035-ISL9241HRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9241HRTZ
922035-ISL9241HRTZ
PMIC - PMIC - Battery Chargers - ISL9241HRTZ 922035-ISL9241HRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 922035-ISL9241HRTZ Operating Temperature Range: -10°C ~ 100°C Features: Charger IC Lithium Ion 32-TQFN (4x4) Package: 32-WFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: ISL9241 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922035-ISL9241HRTZ
Operating Temperature Range: -10°C ~ 100°C
Features: Charger IC Lithium Ion 32-TQFN (4x4)
Package: 32-WFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL9241
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9241HRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9241HRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9241HRTZ
IC BATT CHG LI-ION 2-4CEL 32TQFN

IC BATT CHG LI-ION 2-4CEL 32TQFN

Supplier's Site
Battery Chargers - ISL9241HRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9241HRTZ
Battery Chargers ISL9241HRTZ
Charger IC Lithium Ion 32-TQFN (4x4)

Charger IC Lithium Ion 32-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9241HRTZ-ND 922035-ISL9241HRTZ ISL9241HRTZ ISL9241HRTZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9241HRTZ Integrated Circuits (ICs) - PMIC - Battery Chargers Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection
Package Type 32-WFQFN Exposed Pad 32-TQFN (4x4) 32-WFQFN Exposed Pad
Pins 32
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
PMIC - Battery Chargers - MAX8895YEWA+ - Lingto Electronic Limited
Specs
Cell Type Li-Ion
View Details