Renesas Electronics Corporation Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG ISL9238IRTZ

Description
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet
Description
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG - ISL9238IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
ISL9238IRTZ
Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG ISL9238IRTZ
The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response. In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries. As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function. The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries. The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

The ISL9238 is a buck-boost Narrow Output Voltage DC (NVDC) charger. The ISL9238 provides the NVDC charging , system bus regulation and protection features for tablet, Ultrabook, notebook, power bank, and any USB-C interface platform. The advanced Renesas R3™ Technology provides high light-load efficiency and fast transient response.
In Charging mode, the ISL9238 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 4-series cell Li-ion batteries.
As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery, or a combination of both. The ISL9238 can operate with only a battery, only an adapter, or both connected. For Intel IMVP8 compliant systems the ISL9238 includes PSYS (System power monitor) functionality, which provides an analog signal representing total platform power. The PSYS output connects to a wide range of IMVP8 core regulators to provide an IMVP8 compliant power domain function.
The ISL9238 supports reverse buck, boost, or buck-boost operation to input port from 2- to 4-cell batteries.
The ISL9238 has serial communication using SMBus/I2C that allows programming of many critical parameters to deliver a customized solution.

Supplier's Site Datasheet
PMIC - Battery Chargers - 20-ISL9238IRTZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
20-ISL9238IRTZ-ND
PMIC - Battery Chargers 20-ISL9238IRTZ-ND
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9238IRTZ - 875883-ISL9238IRTZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9238IRTZ
875883-ISL9238IRTZ
PMIC - PMIC - Battery Chargers - ISL9238IRTZ 875883-ISL9238IRTZ
Manufacturer: Renesas Electronics America Win Source Part Number: 875883-ISL9238IRTZ Features: Charger IC Package: Tube Family Name: ISL9238 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875883-ISL9238IRTZ
Features: Charger IC
Package: Tube
Family Name: ISL9238
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9238IRTZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9238IRTZ
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9238IRTZ
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site
PMIC - Battery Chargers - ISL9238IRTZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9238IRTZ
PMIC - Battery Chargers ISL9238IRTZ
IC BATT CHG LI-ION 1-4CEL 32TQFN

IC BATT CHG LI-ION 1-4CEL 32TQFN

Supplier's Site Datasheet
Battery Chargers - ISL9238IRTZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9238IRTZ
Battery Chargers ISL9238IRTZ
Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Charger IC Lithium Ion/Polymer 32-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9238IRTZ 20-ISL9238IRTZ-ND 875883-ISL9238IRTZ ISL9238IRTZ ISL9238IRTZ ISL9238IRTZ
Product Name Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9238IRTZ Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Package Type QFNL 32-WFQFN Exposed Pad 32-WFQFN Exposed Pad
Supply Voltage 3.2 to 23.4 volts 23.4 volts 2.4 to 18.3 volts
Charge Current 64 to 512 mA
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CSNG4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
PMIC - Battery Chargers - BQ2000PW - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details