Texas Instruments BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24001PWP

Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWP - Texas Instruments
Dallas, TX, United States
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED
BQ24001PWP
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED BQ24001PWP
Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70

Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED 20-HTSSOP 0 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24001PWP - 011872-BQ24001PWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24001PWP
011872-BQ24001PWP
PMIC - PMIC - Battery Chargers - BQ24001PWP 011872-BQ24001PWP
Manufacturer: Texas Instruments Win Source Part Number: 011872-BQ24001PWP Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-HTSSOP Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011872-BQ24001PWP
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-HTSSOP
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-9378-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-9378-5-ND
PMIC - Battery Chargers 296-9378-5-ND
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24001PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24001PWP
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24001PWP
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site
PMIC - Battery Chargers - BQ24001PWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24001PWP
PMIC - Battery Chargers BQ24001PWP
IC BATT CHG LI-ION 1CEL 20HTSSOP

IC BATT CHG LI-ION 1CEL 20HTSSOP

Supplier's Site Datasheet
Battery Chargers - BQ24001PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24001PWP
Battery Chargers BQ24001PWP
Charger IC Lithium Ion 20-HTSSOP

Charger IC Lithium Ion 20-HTSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24001PWP 011872-BQ24001PWP 296-9378-5-ND BQ24001PWP BQ24001PWP BQ24001PWP
Product Name BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED PMIC - PMIC - Battery Chargers - BQ24001PWP PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN SOP; SSOP; TSSOP; 20-HTSSOP 20-PowerTSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
BQ24133 Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger - BQ24133RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002 NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002PNE4 - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
BQ24125 Single Chip Switchmode Li-Ion and Li-Polymer Charge Management IC with Enhanced EMI Performance - BQ24125RHLTG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers