The ISL9237 is a buck-boost Narrow Output Voltage DC (NVDC) charger utilizing Intersil’s advanced R3™ Technology to provide high light-load efficiency, fast transient response and seamless DCM/CCM transitions for a variety of mobile and industrial applications.
In Charge mode, the ISL9237 takes input power from a wide range of DC power sources (conventional AC/DC charger adapters, USB PD ports, travel adapters, etc.) and safely charges battery packs with up to 3 cells in a series configuration.
ISL9237 supports On-the-Go (OTG) function for 2- and 3-cell battery applications. When OTG function is enabled, the ISL9237 operates in the reverse Buck mode to provide 5V at the USB port.
As a NVDC topology charger, it also regulates the system output to a narrow DC range for stable system bus voltage. The system power can be provided from the adapter, battery or a combination of both. The ISL9237 can operate with only a battery, only an adapter or both connected. For Intel IMVP8 compliant systems, the ISL9237 includes PSYS functionality, which provides an analog signal representing total platform power. The PSYS output will connect to a wide range of Intersil IMVP8 core regulators to provide an IMVP8 compliant power domain function.
The ISL9237 has serial communication via SMBus/I2C that allows programming of many critical parameters to deliver a customized solution. These programming parameters include, but are not limited to: Adapter current limit, charger current limit, system voltage setting and trickle charging current limit.
IC BATT CHG LI-ION 1-3CELL 32QFN
IC BATT CHG LI-ION 1-3CELL 32QFN
IC BATT CHG LI-ION 1-3CELL 32QFN
USB-C Buck-Boost NVDC Batt.Charger QFN32
USB-C Buck-Boost NVDC Batt.Charger QFN32
USB-C Buck-Boost NVDC Batt.Charger QFN32
Manufacturer: Intersil
Win Source Part Number: 777483-ISL9237HRZ-T7
Packaging: Reel package
Operating Temperature Range: -10°C ~ 100°C (TA)
Package: 32-VFQFN Exposed Pad
Interface: I2C, USB
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 3
Family Name: ISL9237HRZ-T7A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (4x4)
Voltage Supply MAX: 23.4V
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC BATT CHG LI-ION 1-3CELL 32QFN
IC BATT CHG LI-ION 1-3CELL 32QFN
BUCK-BOOST BATT CHARGER, LI-ION, QFN-32; Battery Type:Li-Ion; Input Voltage:23.4V; Battery Charge Voltage:13.824V; Charge Current Max:-; Battery IC Case Style:QFN; No. of Pins:32Pins; No. of Series Cells:3; Operating Temperature RoHS Compliant: Yes
Charger IC Lithium Ion 32-QFN (4x4)
| Renesas Electronics Corporation | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9237HRZ-T7A | ISL9237HRZ-T7ACT-ND | 1250809 | 1250809P | 777483-ISL9237HRZ-T7A | ISL9237HRZ-T7A | ISL9237HRZ-T7A | 94Y7976 | ISL9237HRZ-T7A |
| Product Name | Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - ISL9237HRZ-T7A | Integrated Circuits (ICs) - PMIC - Battery Chargers | PMIC - Battery Chargers | Buck-Boost Batt Charger, Li-Ion, Qfn-32; Battery Type Renesas | Battery Chargers |
| Package Type | QFNL | 32-VFQFN Exposed Pad | Qfn | QFN | QFN | 32-VFQFN Exposed Pad | |||
| Supply Voltage | 3.2 to 23.4 volts | 23.4 volts | 23.4 volts | ||||||
| Charge Current | 64 to 512 mA | ||||||||
| Accuracy | 0.5000 % | ||||||||
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection |