Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9222AIRTZ-T ISL9222AIRTZ-T

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190488-ISL9222AIRTZ -T Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL9222 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190488-ISL9222AIRTZ -T Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL9222 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9222AIRTZ-T - 1190488-ISL9222AIRTZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9222AIRTZ-T
1190488-ISL9222AIRTZ-T
PMIC - PMIC - Battery Chargers - ISL9222AIRTZ-T 1190488-ISL9222AIRTZ-T
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190488-ISL9222AIRTZ -T Packaging: Reel Mounting Style: SMD Fault Protection: Over Temperature Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Supplier Device Package: 8-TDFN (2x3) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: ISL9222 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190488-ISL9222AIRTZ-T
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 8-TDFN (2x3)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9222
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6.5V

Buy Now
PMIC - Battery Chargers - ISL9222AIRTZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9222AIRTZ-TCT-ND
PMIC - Battery Chargers ISL9222AIRTZ-TCT-ND
IC BATT CHG LI-ION 1CELL 8TDFN

IC BATT CHG LI-ION 1CELL 8TDFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9222AIRTZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9222AIRTZ-TTR-ND
PMIC - Battery Chargers ISL9222AIRTZ-TTR-ND
IC BATT CHG LI-ION 1CELL 8TDFN

IC BATT CHG LI-ION 1CELL 8TDFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9222AIRTZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9222AIRTZ-TDKR-ND
PMIC - Battery Chargers ISL9222AIRTZ-TDKR-ND
IC BATT CHG LI-ION 1CELL 8TDFN

IC BATT CHG LI-ION 1CELL 8TDFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9222AIRTZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9222AIRTZ-T
PMIC - Battery Chargers ISL9222AIRTZ-T
IC BATT CHG LI-ION 1CELL 8TDFN

IC BATT CHG LI-ION 1CELL 8TDFN

Supplier's Site Datasheet
Battery Chargers - ISL9222AIRTZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9222AIRTZ-T
Battery Chargers ISL9222AIRTZ-T
Charger IC Lithium Ion/Polymer 8-TDFN (2x3)

Charger IC Lithium Ion/Polymer 8-TDFN (2x3)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9222AIRTZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9222AIRTZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9222AIRTZ-T
IC BATT CHG LI-ION 1CELL 8TDFN

IC BATT CHG LI-ION 1CELL 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1190488-ISL9222AIRTZ-T ISL9222AIRTZ-TCT-ND ISL9222AIRTZ-T ISL9222AIRTZ-T ISL9222AIRTZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL9222AIRTZ-T PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Cells 1 1
Charge Current 900 mA 900 mA 900 mA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1896937 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Qsop
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ADP3810AR-12.6-RL7 - Lingto Electronic Limited
Specs
Cell Type Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection
Supply Voltage 12.6 volts
View Details