Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9221IRZ-T ISL9221IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 205602-ISL9221IRZ-T Packaging: Reel - TR Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Maximum Supply Voltage: 6.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205602-ISL9221IRZ-T Packaging: Reel - TR Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Maximum Supply Voltage: 6.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9221IRZ-T - 205602-ISL9221IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9221IRZ-T
205602-ISL9221IRZ-T
PMIC - PMIC - Battery Chargers - ISL9221IRZ-T 205602-ISL9221IRZ-T
Manufacturer: Intersil Win Source Part Number: 205602-ISL9221IRZ-T Packaging: Reel - TR Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 12-DFN (4x3) Maximum Supply Voltage: 6.7V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 205602-ISL9221IRZ-T
Packaging: Reel - TR
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-DFN (4x3)
Maximum Supply Voltage: 6.7V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL9221IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9221IRZ-T-ND
PMIC - Battery Chargers ISL9221IRZ-T-ND
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Buy Now Datasheet
Battery Chargers - ISL9221IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9221IRZ-T
Battery Chargers ISL9221IRZ-T
Charger IC Lithium Ion/Polymer 12-DFN (4x3)

Charger IC Lithium Ion/Polymer 12-DFN (4x3)

Buy Now
Integrated Circuits (ICs) - PMIC - Battery Chargers - ISL9221IRZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
ISL9221IRZ-T
Integrated Circuits (ICs) - PMIC - Battery Chargers ISL9221IRZ-T
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Supplier's Site
PMIC - Battery Chargers - ISL9221IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9221IRZ-T
PMIC - Battery Chargers ISL9221IRZ-T
IC BATT CHG LI-ION 1CELL 12DFN

IC BATT CHG LI-ION 1CELL 12DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 205602-ISL9221IRZ-T ISL9221IRZ-T-ND ISL9221IRZ-T ISL9221IRZ-T ISL9221IRZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL9221IRZ-T PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 12-DFN (4x3) 12-VFDFN Exposed Pad 12-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 6.7 volts 6.7 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24103A Standalone Synchronous Switch-mode Li-Ion Charger with 2A FET - BQ24103ARHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
Battery Management - 1907858P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details