Renesas Electronics Corporation PMIC - PMIC - Battery Chargers - ISL9214IRZ-T ISL9214IRZ-T

Description
Manufacturer: Intersil Win Source Part Number: 070168-ISL9214IRZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070168-ISL9214IRZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - ISL9214IRZ-T - 070168-ISL9214IRZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9214IRZ-T
070168-ISL9214IRZ-T
PMIC - PMIC - Battery Chargers - ISL9214IRZ-T 070168-ISL9214IRZ-T
Manufacturer: Intersil Win Source Part Number: 070168-ISL9214IRZ-T Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070168-ISL9214IRZ-T
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - ISL9214IRZ-T-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9214IRZ-T-ND
PMIC - Battery Chargers ISL9214IRZ-T-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - Battery Chargers - ISL9214IRZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9214IRZ-T
PMIC - Battery Chargers ISL9214IRZ-T
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet
Battery Chargers - ISL9214IRZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9214IRZ-T
Battery Chargers ISL9214IRZ-T
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 070168-ISL9214IRZ-T ISL9214IRZ-T-ND ISL9214IRZ-T ISL9214IRZ-T
Product Name PMIC - PMIC - Battery Chargers - ISL9214IRZ-T PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers
Package Type 10-DFN (3x3) 10-VFDFN Exposed Pad 10-VFDFN Exposed Pad
Cells 1 1
Supply Voltage 24 volts 24 volts 4.2 volts
Charge Current 1000 mA 1000 mA 1000 mA
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL9200IRZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
View Details
BQ2004 Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004PN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers