Manufacturer: Intersil
Win Source Part Number: 018083-ISL9211IRU58X
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-μTDFN (2x2)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion 8-UTDFN (2x2)
IC BATT MONITOR LI-ION 8UTDFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 018083-ISL9211IRU58XZ-T | ISL9211IRU58XZ-T | ISL9211IRU58XZ-T |
| Product Name | PMIC - PMIC - Battery Management - ISL9211IRU58XZ-T | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management |
| Output Options | Inverting |