The ISL9205, ISL9205A, ISL9205B, ISL9205C, and ISL9205D are integrated single-cell Li-ion or Li-polymer chargers capable of operating at an input voltage as low as 2.5V. The low operating voltage allows the charger to work with a variety of AC adapters.
The ISL9205 family operates as a linear charger when the AC adapter is a voltage source. The battery is charged in a standard Li-ion charge profile, i.e., a Constant Current phase followed by a Constant Voltage phase (CC/CV). The charge current during the Constant Current phase is determined by the external resistor connected to the IREF pin. When the adapter output is a current-limited voltage source and the current limit is smaller than the programmed constant current of the IC, the ISL9205 operates as a pulse charger where the charge current is determined by the current limit of the AC adapter during the Constant Current phase. The ISL9205 operates in a linear mode during the constant voltage phase in both adapter cases.
The ISL9205 family incorporates Thermaguard, which protects the IC against over-temperature. If the die temperature rises above a typical value of +100°C, the thermal foldback function reduces the charge current to prevent further temperature rise. The ISL9205 includes an external temperature monitoring function (not available in some package options). A Negative Temperature Coefficient (NTC) thermistor is connected between the TEMP pin and GND to monitor the battery or ambient temperature. The ISL9205 also includes a timer to set the time reference for various charge time limits. The timer is programmable with an external capacitor. Two logic inputs and two open-drain logic outputs are available for controlling the charger and indicating the charger status. The EN pin enables the charger. The TOEN pin (available in ISL9205) enables the timeout function so that the charge is terminated when the preset time limits have been reached. The span style="text-decorati
IC BATT CHG LI-ION 1CELL 10DFN
Manufacturer: Intersil
Win Source Part Number: 018082-ISL9205DIRZ
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Family Name: ISL9205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): ISL9205DIRZ-T;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10DFN
BATT CHARGER, LI-ION/POL, -40 TO 85DEG C ROHS COMPLIANT: YES
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | ISL9205DIRZ | ISL9205DIRZ-ND | 018082-ISL9205DIRZ | ISL9205DIRZ | 64AH3746 | ISL9205DIRZ | ISL9205DIRZ |
| Product Name | Li-ion Battery Charger | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - ISL9205DIRZ | Integrated Circuits (ICs) - PMIC - Battery Chargers | Batt Charger, Li-Ion/pol, -40 To 85Deg C Rohs Compliant Renesas | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | |||
| Package Type | TDFN | 10-VFDFN Exposed Pad | 10-DFN (3x3) | 10-VFDFN Exposed Pad | |||
| Supply Voltage | 7 volts | 6.5 volts | 6.5 volts | 4.2 volts | |||
| Accuracy | 0.6000 % |