Renesas Electronics Corporation PMIC - Battery Chargers ISL9201IRZ

Description
IC BATT CHG LI-ION 1CELL 10DFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - ISL9201IRZ-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
ISL9201IRZ-ND
PMIC - Battery Chargers ISL9201IRZ-ND
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - ISL9201IRZ - 070160-ISL9201IRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - ISL9201IRZ
070160-ISL9201IRZ
PMIC - PMIC - Battery Chargers - ISL9201IRZ 070160-ISL9201IRZ
Manufacturer: Intersil Win Source Part Number: 070160-ISL9201IRZ Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 070160-ISL9201IRZ
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - ISL9201IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
ISL9201IRZ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers ISL9201IRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site
Battery Chargers - ISL9201IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9201IRZ
Battery Chargers ISL9201IRZ
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
Battery Chargers - ISL9201IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
ISL9201IRZ
Battery Chargers ISL9201IRZ
Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Charger IC Lithium Ion/Polymer 10-DFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - ISL9201IRZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
ISL9201IRZ
PMIC - Battery Chargers ISL9201IRZ
IC BATT CHG LI-ION 1CELL 10DFN

IC BATT CHG LI-ION 1CELL 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number ISL9201IRZ-ND 070160-ISL9201IRZ ISL9201IRZ ISL9201IRZ ISL9201IRZ
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - ISL9201IRZ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Lead-Free
Package Type 10-VFDFN Exposed Pad 10-DFN (3x3) 10-VFDFN Exposed Pad
Pins 10
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6251HAZ - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
Supply Voltage 17.64 volts
Charge Current 2600 mA
View Details
Battery Management - 1900151 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type SOIC; Soic
Pins 8
View Details
BQ24187 Single-Input, Single Cell Switchmode Li-Ion Battery Charger - BQ24187YFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details