Manufacturer: Intersil
Win Source Part Number: 1048966-ISL9201IRZ-T
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC BATT CHG LI-ION 1CELL 10DFN
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Charger IC Lithium Ion/Polymer 10-DFN (3x3)
IC BATT CHG LI-ION 1CELL 10DFN
IC BATT CHG LI-ION 1CELL 10DFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1048966-ISL9201IRZ-T | ISL9201IRZ-T-ND | ISL9201IRZ-T | ISL9201IRZ-T | ISL9201IRZ-T |
| Product Name | PMIC - PMIC - Battery Chargers - ISL9201IRZ-T | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 10-DFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | |||
| Supply Voltage | 6.5 volts | 6.5 volts | 4.2 volts | ||
| Charge Current | 900 mA | 900 mA | 900 mA |