ISL91107 - High Efficiency Buck-Boost Regulator with 3.6A Switches
IC REG BUCK BST ADJ/1V 15WLCSP
Switching Regulator IC Output
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91107IIJZ-TR5654 | 20-ISL91107IIJZ-TR5654TR-ND | ISL91107IIJZ-TR5654 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; WLCSP15 | Other; 15-UFBGA, WLCSP | |
| Life Cycle Stage | Active | Active | |
| Configuration / Function | Buck-Boost | ||
| Output Voltage Type | Fixed; Adjustable / Variable | ||
| Special Features | Synchronous Rectification |