The A8590 is an automotive-grade asynchronous buck regulator designed for automotive infotainment and audio systems, delivering up to 3.0 A output current with a 2.4 MHz switching frequency. It operates from an input voltage as low as 3.4 V and withstands surge voltages up to 40 V. The device features pulse frequency modulation (PFM) for low standby current under 50 µA at 12 V input, a SLEEP mode consuming less than 5 µA internal current, and an active-low NPOR output. It is AEC-Q100 qualified, operates with an ambient temperature range of -40°C to 125°C, and is packaged in a 16-pin TSSOP with an exposed thermal pad. Output voltage accuracy is ±1.0% from 0°C to 85°C and ±1.5% from -40°C to 150°C.
The A8590 offers robust and efficient power conversion for automotive applications, featuring low-Iq standby operation, a sleep mode, external synchronization, and enhanced idle/stop recovery for improved transient performance.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
2.4 MEGA HZ, 3.0 AMP ASYNCHRONOUS BUCK REGULATOR
Switching Regulator, Current-mode, 2400kHz Switching Freq-Max, PDSO16, TSSOP-16 Product overview: A8590KLPTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2400kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8590KLPTR-T can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 3A 16TSSOP
IC REG BUCK ADJ 3A 16TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 16TSSOP
| Allegro MicroSystems Inc. | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | A8590KLPTR-T | 620-1685-2-ND | A8590KLPTR-T | 739-A8590KLPTR-T | A8590KLPTR-T | A8590KLPTR-T | A8590KLPTR-T | 26-A8590KLPTR-T |
| Product Name | Automotive 2.4 Mhz 3A Buck Regulator | Voltage Regulators - DC DC Switching Regulators | 2400kHz TSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 3A 16TSSOP | |
| Package Type | Other; 16-Pin TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; TSSOP-16 | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP; Other; 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | ||
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||||
| Output Voltage | 0.8000 to 10 volts | 0.8000 volts | 0.8000 to 10 volts | 10 volts | ||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |