The ISL89412IP is a high-speed, dual-channel MOSFET driver in an 8-lead PDIP package, designed for applications such as power MOSFET driving, clock/line driving, and ultrasonic transducer control. It operates from a 4.5V to 18V supply voltage and delivers peak output currents of 2.0A. The device features matched rise and fall times, low output impedance, and low supply current, with a temperature range of -40°C to +85°C. It is available in a Pb-free configuration and complies with RoHS standards.
MOSFET Driver, CMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89412IP |
| Package Type | PDIP8 |