Renesas Electronics Corporation ISL89167FRTAZ

Description
AND Gate Based MOSFET Driver
Request a Quote
Description
AND Gate Based MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL89167FRTAZ is a high-speed, dual-channel MOSFET driver with 6A output current, designed for synchronous rectifier and switch-mode power supply applications. It comes in an 8-lead 3x3 TDFN package with an exposed thermal pad for improved heat dissipation. The device features programmable rising edge delays via external resistors on the RDTA and RDTB pins, with a specified delay range of 0k to 20k ohms. It operates with a 4.5V to 16V supply voltage, has hysteretic input thresholds for 3.3V CMOS, 5V CMOS, and TTL compatibility, and provides 20ns rise and fall times driving a 10nF load. The output configuration is inverting. Thermal impedance is specified at 3°C/W, and it operates over a temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The ISL89167FRTAZ is a high-speed, dual-channel MOSFET driver with 6A output current, designed for synchronous rectifier and switch-mode power supply applications. It comes in an 8-lead 3x3 TDFN package with an exposed thermal pad for improved heat dissipation. The device features programmable rising edge delays via external resistors on the RDTA and RDTB pins, with a specified delay range of 0k to 20k ohms. It operates with a 4.5V to 16V supply voltage, has hysteretic input thresholds for 3.3V CMOS, 5V CMOS, and TTL compatibility, and provides 20ns rise and fall times driving a 10nF load. The output configuration is inverting. Thermal impedance is specified at 3°C/W, and it operates over a temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
 - ISL89167FRTAZ - Rochester Electronics
Newburyport, MA, United States
AND Gate Based MOSFET Driver

AND Gate Based MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number ISL89167FRTAZ
Package Type SOLCC8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); To-252 (dpak)
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 1727-7237-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
3 suppliers