The ISL89165FRTBZ is a high-speed, dual-channel, 6A MOSFET driver with enable inputs, designed for synchronous rectifier and switch-mode power supply applications. It features non-inverting and inverting logic inputs with a 5.0V CMOS threshold, packaged in an 8-lead 3x3 mm TDFN with an exposed pad for thermal performance. The device operates from 4.5V to 16V, delivers 20ns rise and fall times driving a 10nF load, and has a thermal impedance of 3°C/W. The enable and input logic pins can be interchanged for flexible logic implementations, and the outputs are disabled when VDD is below the undervoltage lockout threshold.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89165FRTBZ |
| Package Type | TDFN |