The ISL89163FBEAZ is a high-speed, dual-channel, 6A MOSFET driver with enable inputs, designed for synchronous rectifier and switch-mode power supply applications. It comes in an 8-lead EPSOIC package with an exposed pad for improved thermal performance, measuring 3.99mm x 5.45mm. The device supports 5.0V logic thresholds and features separate non-overlapping outputs to prevent shoot-through, with 20ns rise and fall times driving a 10nF load. It includes precision input thresholds for RC-based delay control, undervoltage lockout at 3.3V, and a junction temperature range of -40°C to +125°C. The exposed pad must be connected to the PCB ground plane for proper thermal and electrical performance. It meets RoHS compliance and is MSL rated for Pb-free reflow processes.
AND Gate Based MOSFET Driver, 6A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89163FBEAZ |
| Package Type | SOICN-EP |