The ISL89162FRTAZ is a high-speed, dual channel, 6A MOSFET driver with inverting and non-inverting inputs, designed for applications such as synchronous rectifiers, switch mode power supplies, and motor drives. It is housed in an 8-lead 3x3 mm TDFN package with an exposed pad for thermal performance, and operates over a junction temperature range of -40°C to +125°C. The device features precision logic thresholds compatible with 3.3V CMOS and TTL input levels, 20ns rise and fall times driving a 10nF load, and hysteresis on input thresholds for stable operation. The exposed pad must be connected to PCB ground for proper thermal and electrical performance, and the part meets RoHS-compliant Pb-free standards with MSL classification per IPC/JEDEC J-STD-020.
AND Gate Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89162FRTAZ |
| Package Type | SOLCC8 |