The ISL89161FBEBZ is a high-speed, dual-channel MOSFET driver with 6A peak output current, designed for synchronous rectifier, switch-mode power supply, and motor drive applications. It features an inverting input logic configuration and operates with a 4.5V to 16V supply voltage. The device is packaged in an 8-lead EPSOIC with an exposed pad for thermal performance, measuring 5.45mm by 3.99mm. It has a thermal impedance of 3°C/W, 20ns rise and fall times driving a 10nF load, and precision threshold inputs for external RC-based dead time control. The part operates over a temperature range of -40°C to +125°C and meets RoHS compliance with a matte tin finish.
AND Gate Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ISL89161FBEBZ |
| Package Type | SOP8 |